Siemens Corporation 3RP2574-2NW30

Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Star delta time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 20 s Mode of Operation = Star Delta Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Contact Configuration = DPNO Terminal Type = Cage Clamp Minimum Voltage = 12 V ac/dc Maximum Voltage = 240 V ac/dc
Request a Quote
Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Star delta time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 20 s Mode of Operation = Star Delta Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Contact Configuration = DPNO Terminal Type = Cage Clamp Minimum Voltage = 12 V ac/dc Maximum Voltage = 240 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8316072 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Star delta time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 20 s Mode of Operation = Star Delta Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Contact Configuration = DPNO Terminal Type = Cage Clamp Minimum Voltage = 12 V ac/dc Maximum Voltage = 240 V ac/dc

SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry.
Star delta time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085
Supply Voltage = 12 - 240 V ac/dc
Time Range = 1 - 20 s
Mode of Operation = Star Delta
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Contact Configuration = DPNO
Terminal Type = Cage Clamp
Minimum Voltage = 12 V ac/dc
Maximum Voltage = 240 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8316072
Time Ranges Seconds
Timer Type Star Delta
Function Type Single Function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSJ3HU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details