Crouzet Time Delay Relays 88827014

Description
On-Delay Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail
Request a Quote Datasheet
Description
On-Delay Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1787-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1787-ND
Time Delay Relays 966-1787-ND
On-Delay Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

On-Delay Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Buy Now Datasheet
 - 7740339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = Solid State NO/NC Current Maximum = 0.7 A

Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input.
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = Solid State NO/NC
Current Maximum = 0.7 A

Supplier's Site
Time Delay Relays - 88827014 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827014
Time Delay Relays 88827014
On-Delay Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

On-Delay Time Delay Relay 0.1 Sec ~ 100 Hrs Delay DIN Rail

Buy Now Datasheet
CROU Time Delay - 88827014 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Time Delay
88827014
CROU Time Delay 88827014
MAS5,Timer,On-Delay, 24-240VAC/DC

MAS5,Timer,On-Delay,24-240VAC/DC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1787-ND 7740339 88827014 88827014
Product Name Time Delay Relays Time Delay Relays CROU Time Delay
Time Ranges 0.1 Sec ~ 100 Hrs Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
24V AC/DC Tube Base Dial Timing Relay - 700-HRQR2GU25 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 329222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details