17.5mm wide. Multi-function. Screw terminals. LED status indicator. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Self-extinguishing case
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
On Delay Timer, 24VDC/24-240VAC,
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 7740308 | 966-1551-ND | 88827115 | 88827115 |
| Product Name | Time Delay Relays | Time Delay Relays | CROU Time Delay | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs | 0.1 Sec ~ 100 Hrs | |
| Timer Type | ON-Delay | ON-Delay | ON-Delay | |
| Function Type | Single Function | Single Function | ||
| Minimum | 0.1000 seconds | 0.1000 seconds | ||
| Maximum | 100 hours | 100 hours |