ABB AB 1SVR740010R3200

Description
The CT-MBS series is a set multifunctional electronic timers from the CT-S range. The series can provide up to 10 timing functions and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). Rated control supply voltage 24 → 48 V dc, 24 → 240 V ac. Timing functions: ON delay, OFF delay with auxiliary voltage, Impulse ON, Impulse OFF with auxiliary voltage, Symmetrical ON and OFF delay, Flasher starting with ON, Flasher starting with OFF, Star delta change over with impulse, Pulse former, ON/OFF function. 10 time ranges (0.05 s → 300 h). Control input with volt free triggering to start timing. Remote potentiometer connection. Precise adjustment by front face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote
Description
The CT-MBS series is a set multifunctional electronic timers from the CT-S range. The series can provide up to 10 timing functions and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). Rated control supply voltage 24 → 48 V dc, 24 → 240 V ac. Timing functions: ON delay, OFF delay with auxiliary voltage, Impulse ON, Impulse OFF with auxiliary voltage, Symmetrical ON and OFF delay, Flasher starting with ON, Flasher starting with OFF, Star delta change over with impulse, Pulse former, ON/OFF function. 10 time ranges (0.05 s → 300 h). Control input with volt free triggering to start timing. Remote potentiometer connection. Precise adjustment by front face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7467040 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-MBS series is a set multifunctional electronic timers from the CT-S range. The series can provide up to 10 timing functions and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). Rated control supply voltage 24 → 48 V dc, 24 → 240 V ac. Timing functions: ON delay, OFF delay with auxiliary voltage, Impulse ON, Impulse OFF with auxiliary voltage, Symmetrical ON and OFF delay, Flasher starting with ON, Flasher starting with OFF, Star delta change over with impulse, Pulse former, ON/OFF function. 10 time ranges (0.05 s → 300 h). Control input with volt free triggering to start timing. Remote potentiometer connection. Precise adjustment by front face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A

The CT-MBS series is a set multifunctional electronic timers from the CT-S range. The series can provide up to 10 timing functions and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals).
Rated control supply voltage 24 → 48 V dc, 24 → 240 V ac. Timing functions: ON delay, OFF delay with auxiliary voltage, Impulse ON, Impulse OFF with auxiliary voltage, Symmetrical ON and OFF delay, Flasher starting with ON, Flasher starting with OFF, Star delta change over with impulse, Pulse former, ON/OFF function. 10 time ranges (0.05 s → 300 h). Control input with volt free triggering to start timing. Remote potentiometer connection. Precise adjustment by front face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 300 h
Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7467040
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
Off-Delay High Performance Timing Relay - 700-FSB3BZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details