Crouzet Time Delay Relays 88901392

Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Min ~ 60 Min Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Min ~ 60 Min Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1219-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1219-ND
Time Delay Relays 646-1219-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Min ~ 60 Min Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Min ~ 60 Min Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet
 - 4333988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 3 - 60 min Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Minutes Power Supply = External Current Maximum = 200 mA Terminal Type = Screw Length = 62mm

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 24 V dc
Time Range = 3 - 60 min
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Minutes
Power Supply = External
Current Maximum = 200 mA
Terminal Type = Screw
Length = 62mm

Supplier's Site
Time Delay Relays - 88901392 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901392
Time Delay Relays 88901392
On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Min ~ 60 Min Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 3 Min ~ 60 Min Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1219-ND 4333988 88901392
Product Name Time Delay Relays Time Delay Relays
Time Ranges 3 Min ~ 60 Min Minutes 3 Min ~ 60 Min
Mounting Panel Panel; Panel Mount
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

One Shot 17.5 mm Timing Relay - 700-FED3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 341373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details