Crouzet Time Delay Relays 88827155

Description
Functions - 651, 652. Self extinguishing case. AgNi contact material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
Functions - 651, 652. Self extinguishing case. AgNi contact material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7740323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 651, 652. Self extinguishing case. AgNi contact material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Functions - 651, 652. Self extinguishing case. AgNi contact material. 17.5mm wide
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = Asymmetrical
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 966-1552-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1552-ND
Time Delay Relays 966-1552-ND
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
CROU Time Delay - 88827155 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Time Delay
88827155
CROU Time Delay 88827155
MLR1,Timer,Repeat-Cy cle,

MLR1,Timer,Repeat-Cycle,

Supplier's Site
Time Delay Relays - 88827155 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827155
Time Delay Relays 88827155
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7740323 966-1552-ND 88827155 88827155
Product Name Time Delay Relays CROU Time Delay Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type Asymmetrical Recycle
Function Type Single Function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 160199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
17.5 mm Timing Relay - 700-FEF3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details