Siemens Corporation 3RP1505-2AP30

Description
Multifunction timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. Multifunction. LED for indicating timing relay on voltage. LED for indicating relay switched. Function selector switch. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 200 - 240 V Time Range = 0.05 s - 100 h Mode of Operation = Additive ON Delay With Control Signal, OFF Delay with Control Signal, ON Delay, Passing Break Contact With Control Signal, Passing Make Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 1 A
Request a Quote
Description
Multifunction timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. Multifunction. LED for indicating timing relay on voltage. LED for indicating relay switched. Function selector switch. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 200 - 240 V Time Range = 0.05 s - 100 h Mode of Operation = Additive ON Delay With Control Signal, OFF Delay with Control Signal, ON Delay, Passing Break Contact With Control Signal, Passing Make Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8347455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multifunction timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. Multifunction. LED for indicating timing relay on voltage. LED for indicating relay switched. Function selector switch. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting Supply Voltage = 200 - 240 V Time Range = 0.05 s - 100 h Mode of Operation = Additive ON Delay With Control Signal, OFF Delay with Control Signal, ON Delay, Passing Break Contact With Control Signal, Passing Make Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 1 A

Multifunction timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings.
Multifunction. LED for indicating timing relay on voltage. LED for indicating relay switched. Function selector switch. Time setting range selector switch. 22.5mm wide housing and compact design. DIN rail mounting
Supply Voltage = 200 - 240 V
Time Range = 0.05 s - 100 h
Mode of Operation = Additive ON Delay With Control Signal, OFF Delay with Control Signal, ON Delay, Passing Break Contact With Control Signal, Passing Make Contact
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 1 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8347455
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSF3EZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details