Crouzet Time Delay Relays 88901322

Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.2A @ 3VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1225-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1225-ND
Time Delay Relays 646-1225-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet
 - 4333916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 24 V dc Time Range = 0.5 - 10 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Contact Configuration = Solid State Current Maximum = 200 mA Terminal Type = Screw

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 24 V dc
Time Range = 0.5 - 10 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Contact Configuration = Solid State
Current Maximum = 200 mA
Terminal Type = Screw

Supplier's Site
Time Delay Relays - 88901322 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901322
Time Delay Relays 88901322
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.2A @ 3VDC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.2A @ 3VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1225-ND 4333916 88901322
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.5 Sec ~ 10 Sec Seconds 0.5 Sec ~ 10 Sec
Mounting Panel Panel; Panel Mount
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423152-9-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
120V AC/DC Repeat Cycle Timing Relay - 700-HV32EAU120 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details