Crouzet Time Delay Relays 88867305

Description
Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, H, Ht Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, H, Ht Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3310990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, H, Ht Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Functions 111,131,191,211,421,441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load
Supply Voltage = 24 - 240 V ac/dc, 24 V dc
Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h
Mode of Operation = A, AC, AT, B, BW, C, D, Di, H, Ht
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 646-1192-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1192-ND
Time Delay Relays 646-1192-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;11 Pin - 70159470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;11 Pin
70159470
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;11 Pin 70159470
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, two electromechanical relay outputs, three single function units available, 11-pin plug in. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, two electromechanical relay outputs, three single function units available, 11-pin plug in.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site
Time Delay Relays - 88867305 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88867305
Time Delay Relays 88867305
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 3310990 646-1192-ND 70159470 88867305
Product Name Time Delay Relays Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;11 Pin Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type A, AC, AT, B, BW, C, D, Di, H, Ht
Function Type Multi-function Multi-function Multi-function Multi-function
Minimum 1 seconds 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 to ? hours 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423152-8 - TE Connectivity
Specs
Mounting Panel; Panel Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
3 suppliers
Sealed Switch Timing Relay - 700-RTC02020U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7596665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Starting Pulse Off, Starting Pulse Off with Control Signal, Starting Pulse ON, Starting Pulse On with Control Signal
Function Type Single Function
View Details