3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well as standards governing interference immunity and suppression. High functionality and excellent repetition accuracy of the selected operating time. Versions: multifunctional, ON delay, star-delta function. Widths: 22.5mm. Screw connection
Supply Voltage = 200 - 240 V ac, 24 V ac, 24 V dc
Time Range = 0.5 s - 360000 s
Mode of Operation = ON Delay
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Switch Configuration = SPDT
Width = 22.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 3927201 |
| Time Ranges | Seconds |
| Timer Type | ON-Delay |
| Function Type | Single Function |