Crouzet Time Delay Relays 88827150

Description
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1777-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1777-ND
Time Delay Relays 966-1777-ND
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
 - 7740320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 12 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input.
Supply Voltage = 12 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Asymmetrical
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 88827150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88827150
Time Delay Relays 88827150
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1777-ND 7740320 88827150
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Timer Type Recycle Asymmetrical
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

24V ACDC Gold TRM Block Timing Relay - 700-HLF1U24X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1239737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details