TE Connectivity Time Delay Relays 7012AF

Description
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 1 - 10 min Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 120 V ac Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Switch Configuration = DPDT Depth = 2.832in Width = 65.3mm
Request a Quote Datasheet
Description
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 1 - 10 min Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 120 V ac Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Switch Configuration = DPDT Depth = 2.832in Width = 65.3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7821567 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 1 - 10 min Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 120 V ac Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Switch Configuration = DPDT Depth = 2.832in Width = 65.3mm

The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 1 - 10 min
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 120 V ac
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +75°C
Switch Configuration = DPDT
Depth = 2.832in
Width = 65.3mm

Supplier's Site
Time Delay Relays - A105133-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
A105133-ND
Time Delay Relays A105133-ND
On-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount

Buy Now Datasheet
Time Delay Relays - 7012AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7012AF
Time Delay Relays 7012AF
On-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount

Buy Now
Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 120/110AC;1-10 min. - 70132256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 120/110AC;1-10 min.
70132256
Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 120/110AC;1-10 min. 70132256
Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available Available in 2-Pole or 4-Pole Models Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1 Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules

Features:

  • Available in On- and Off-Delay
  • Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments
  • Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available
  • Inherent Transient Immunity
  • Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available
  • Available in 2-Pole or 4-Pole Models
  • Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1
  • Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility
  • Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting
  • Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module
  • Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified
  • Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821567 A105133-ND 7012AF 70132256
Product Name Time Delay Relays Time Delay Relays Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 120/110AC;1-10 min.
Operating Temperature -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Minimum 60 seconds 60 seconds 1 seconds
Maximum 0.1667 hours 0.1667 hours 0.1667 to ? hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Time Ranges 1 Min ~ 10 Min 1 Min ~ 10 Min
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423168-7 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
Tube Base Timing Relay - 700-HT22BU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 341373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details