Schneider Electric 841CS5-UNI

Description
841 series current sensing relays which allow the user to monitor the current of one circuit (1 to 8 A) and switch another circuit in case of an over current condition, all in a modular, Fingersafe package. Current sensing adjustment knob. Input/output terminals. Solid state circuitry. Input/output indication. DIN rail mountable. Only 17.5 mm wide. Wide input range Supply Voltage = 24 V dc, 240 V ac Time Range = 0 - 10 s Mode of Operation = Current Sensing and Timing Control Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote
Description
841 series current sensing relays which allow the user to monitor the current of one circuit (1 to 8 A) and switch another circuit in case of an over current condition, all in a modular, Fingersafe package. Current sensing adjustment knob. Input/output terminals. Solid state circuitry. Input/output indication. DIN rail mountable. Only 17.5 mm wide. Wide input range Supply Voltage = 24 V dc, 240 V ac Time Range = 0 - 10 s Mode of Operation = Current Sensing and Timing Control Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8269755 - RS Components, Ltd.
Corby, Northants, United Kingdom
841 series current sensing relays which allow the user to monitor the current of one circuit (1 to 8 A) and switch another circuit in case of an over current condition, all in a modular, Fingersafe package. Current sensing adjustment knob. Input/output terminals. Solid state circuitry. Input/output indication. DIN rail mountable. Only 17.5 mm wide. Wide input range Supply Voltage = 24 V dc, 240 V ac Time Range = 0 - 10 s Mode of Operation = Current Sensing and Timing Control Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A

841 series current sensing relays which allow the user to monitor the current of one circuit (1 to 8 A) and switch another circuit in case of an over current condition, all in a modular, Fingersafe package.
Current sensing adjustment knob. Input/output terminals. Solid state circuitry. Input/output indication. DIN rail mountable. Only 17.5 mm wide. Wide input range
Supply Voltage = 24 V dc, 240 V ac
Time Range = 0 - 10 s
Mode of Operation = Current Sensing and Timing Control
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8269755
Time Ranges Seconds
Timer Type Current Sensing and Timing Control
Function Type Multi-function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 260482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC45I100U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 10
Timer Type ON-Delay; Off-Delay
View Details