Solid-state timing relays 7PV15 series for general use in control, starting and protective circuits for all switching operations involving time delays, e.g. in functional buildings, airports, industrial buildings etc.
Star Deltay function. Rotary switch on the front. LED indicator for switch position and voltage. Wide voltage range. Integrated surge suppressor. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 240 V
Time Range = 0.05 - 360000 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPNO
Current Maximum = 1 (dc) A, 3 (ac) A
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 8347524 |
| Time Ranges | Seconds |
| Timer Type | Star Delta |
| Function Type | Multi-function |
| Minimum | 0.0500 seconds |