ABB AB ABBG Time Delay 1SVR730020R0200

Description
The CT-MVS Series is a set of multifunctional electronic timers from the CT-S range. They provide 5, 10 or 11 timing functions and 10 or 10 (x2) time ranges which are possible between all models within the series. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool - free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of the manufacturers part number. Timing functions: ON-delay, OFF-delay with auxiliary voltage, Impulse-ON, Impulse-OFF with auxiliary voltage, Symmetrical ON- and OFF-delay, Flasher starting with ON or OFF, Star-delta change-over with impulse, Pulse former, Accumulative ON-delay, ON/OFF-function. 10 time ranges (0.05 s → 300 h). Control input with voltage - related triggering to start timing, to stop/pause timing or to select timing function. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Accumulative ON Delay, Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote
Description
The CT-MVS Series is a set of multifunctional electronic timers from the CT-S range. They provide 5, 10 or 11 timing functions and 10 or 10 (x2) time ranges which are possible between all models within the series. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool - free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of the manufacturers part number. Timing functions: ON-delay, OFF-delay with auxiliary voltage, Impulse-ON, Impulse-OFF with auxiliary voltage, Symmetrical ON- and OFF-delay, Flasher starting with ON or OFF, Star-delta change-over with impulse, Pulse former, Accumulative ON-delay, ON/OFF-function. 10 time ranges (0.05 s → 300 h). Control input with voltage - related triggering to start timing, to stop/pause timing or to select timing function. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Accumulative ON Delay, Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7466980 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-MVS Series is a set of multifunctional electronic timers from the CT-S range. They provide 5, 10 or 11 timing functions and 10 or 10 (x2) time ranges which are possible between all models within the series. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool - free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of the manufacturers part number. Timing functions: ON-delay, OFF-delay with auxiliary voltage, Impulse-ON, Impulse-OFF with auxiliary voltage, Symmetrical ON- and OFF-delay, Flasher starting with ON or OFF, Star-delta change-over with impulse, Pulse former, Accumulative ON-delay, ON/OFF-function. 10 time ranges (0.05 s → 300 h). Control input with voltage - related triggering to start timing, to stop/pause timing or to select timing function. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Accumulative ON Delay, Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 4 A

The CT-MVS Series is a set of multifunctional electronic timers from the CT-S range. They provide 5, 10 or 11 timing functions and 10 or 10 (x2) time ranges which are possible between all models within the series. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool - free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of the manufacturers part number.
Timing functions: ON-delay, OFF-delay with auxiliary voltage, Impulse-ON, Impulse-OFF with auxiliary voltage, Symmetrical ON- and OFF-delay, Flasher starting with ON or OFF, Star-delta change-over with impulse, Pulse former, Accumulative ON-delay, ON/OFF-function. 10 time ranges (0.05 s → 300 h). Control input with voltage - related triggering to start timing, to stop/pause timing or to select timing function. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 2 C/O (SPDT) contacts. 22.5 mm (0.89 in) width. 3 LEDs for status indication
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 s - 300 h
Mode of Operation = Accumulative ON Delay, Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former, Star Delta Changeover with Impulse, Symmetrical OFF Delay, Symmetrical ON Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 4 A

Supplier's Site
ABBG Time Delay - 1SVR730020R0200 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Time Delay
1SVR730020R0200
ABBG Time Delay 1SVR730020R0200
CT-MVS.21S MULTIFUNCTION TIMER

CT-MVS.21S MULTIFUNCTION TIMER

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 7466980 1SVR730020R0200
Product Name ABBG Time Delay
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSK3GU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 2171328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details