Crouzet Time Delay Relays 88866303

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1618-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1618-ND
Time Delay Relays 966-1618-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
 - 8377480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Premium range of multifunction timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Available in various voltages ranging from 12-240V AC/DC. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = A, AC, AT, B, BW, C, D, Di, H, Ht Mounting Type = DIN Rail Number of Timer Functions = Multi Function, Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 16 A Terminal Type = Screw

Premium range of multifunction timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered
7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Available in various voltages ranging from 12-240V AC/DC. Can be programmed for multi-function or mono-function. LED status indication for easy recognition. Simple screw terminal connections which support cable cross sectional areas from 0.5 - 3.3mm² single core and for quick installation
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = A, AC, AT, B, BW, C, D, Di, H, Ht
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function, Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 16 A
Terminal Type = Screw

Supplier's Site
Time Delay Relays - 88866303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88866303
Time Delay Relays 88866303
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1618-ND 8377480 88866303
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423153-2-ND - DigiKey
Specs
Time Ranges 0.75 Sec ~ 10 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
Sealed Switch Timing Relay - 700-RTC01020U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details