TE Connectivity ™ Time Delay Relays 7012CK

Description
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 1 - 300 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 480 V ac Length = 4.523in Depth = 2.832in Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Switch Configuration = DPDT
Request a Quote
Description
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 1 - 300 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 480 V ac Length = 4.523in Depth = 2.832in Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Switch Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7821611 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 1 - 300 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 480 V ac Length = 4.523in Depth = 2.832in Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C Switch Configuration = DPDT

The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
On-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 1 - 300 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 480 V ac
Length = 4.523in
Depth = 2.832in
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +75°C
Switch Configuration = DPDT

Supplier's Site
Time Delay Relays - 7012CK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7012CK
Time Delay Relays 7012CK
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 300 Sec Delay 10A @ 240VAC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 300 Sec Delay 10A @ 240VAC Panel Mount

Buy Now
Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 480AC;1-300 sec. - 70132268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 480AC;1-300 sec.
70132268
Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 480AC;1-300 sec. 70132268
Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available Available in 2-Pole or 4-Pole Models Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1 Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules

Features:

  • Available in On- and Off-Delay
  • Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments
  • Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available
  • Inherent Transient Immunity
  • Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available
  • Available in 2-Pole or 4-Pole Models
  • Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1
  • Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility
  • Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting
  • Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module
  • Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified
  • Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules
Supplier's Site

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821611 7012CK 70132268
Product Name Time Delay Relays Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 480AC;1-300 sec.
Operating Temperature -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Minimum 1 seconds 1 seconds 1 seconds
Maximum 0.0833 hours 0.0833 hours 0.0833 to ? hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Time Ranges 1 Sec ~ 300 Sec
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Tube Base Dial Timing Relay - 700-HRV52TU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1755062-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
 - 1232103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details