Crouzet Time Delay Relays 88886516

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1172-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1172-ND
Time Delay Relays 646-1172-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet
 - 4676881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function: 651. Panel mount or base and DIN rail mount using relay socket. 2 LED status indicators. Gate inhibit on all timing functions. Precision timing by micro-controller. For base, please see stock number 509-1219 Supply Voltage = 12 - 240 V dc, 24 - 240 V ac Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s Mode of Operation = G, Gi, L, Li Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Function: 651. Panel mount or base and DIN rail mount using relay socket. 2 LED status indicators. Gate inhibit on all timing functions. Precision timing by micro-controller. For base, please see stock number 509-1219
Supply Voltage = 12 - 240 V dc, 24 - 240 V ac
Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s
Mode of Operation = G, Gi, L, Li
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - 88886516 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88886516
Time Delay Relays 88886516
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal - 70158828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal
70158828
Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal 70158828
These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.

These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1172-ND 4676881 88886516 70158828
Product Name Time Delay Relays Time Delay Relays Timer;Multi-Function;0.02s-300h;E-Mech;DPDT;5A;Ctrl-V240AC/DC;Pnl-Mnt;11PinOctal
Time Ranges 0.02 Sec ~ 300 Hrs Hours, Minutes, Seconds 0.02 Sec ~ 300 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable Panel
Approvals / Ratings RoHS Compliant
Function Type Multi-function Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT (2 Form C) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755078-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSM3UZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details