ABB AB 1SVR550118R4100

Description
Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 0.3 - 30 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Contact Material = Silver Cadmium Oxide
Request a Quote
Description
Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 0.3 - 30 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Contact Material = Silver Cadmium Oxide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4429332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 0.3 - 30 s Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Contact Material = Silver Cadmium Oxide

Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide
Supply Voltage = 24 V ac/dc
Time Range = 0.3 - 30 s
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Contact Material = Silver Cadmium Oxide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4429332
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.3000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1437464-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.1 Sec ~ 10 Hrs
Mounting Socket or Plug-in Style; Socketable
Function Type Multi-function
View Details
 - 329200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
One Shot High Performance Timing Relay - 700-FSD3CZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details