Crouzet 88 857 105

Description
Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 0.01 s - 999.9 h Mode of Operation = A, B, C, D, Di, H Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = Internal Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 0.01 s - 999.9 h Mode of Operation = A, B, C, D, Di, H Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = Internal Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 849451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 0.01 s - 999.9 h Mode of Operation = A, B, C, D, Di, H Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = Internal Contact Configuration = SPDT Current Maximum = 8 A

Functions - 111,211,421,451,611,612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height
Supply Voltage = 110 - 240 V ac, 24 V ac/dc
Time Range = 0.01 s - 999.9 h
Mode of Operation = A, B, C, D, Di, H
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = Internal
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 849451
Time Ranges Hours, Minutes, Seconds
Timer Type A, B, C, D, Di, H
Function Type Multi-function
Minimum 0.0100 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
One Shot High Performance Timing Relay - 700-FSD3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 6667946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details