ABB AB 1SVR550217R4100

Description
Standard time relay with 1 function, 1 time range. In the most common time and supply voltage versions. All time settings via absolute scales. Function display in internal symbols on front side. Max. 2 supply voltages via terminal selection in one unit. Terminal technology, max. 2x1.5mm² with cable end sleeve. Extremely cost-effective standard time relay. Fine time value setting in absolute values via front potentiometer. Activation via non-floating contacts or via the supply voltage. Output 1 changer Supply Voltage = 24 V ac/dc, 200 - 240 V ac Time Range = 0.3 - 30 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A
Request a Quote
Description
Standard time relay with 1 function, 1 time range. In the most common time and supply voltage versions. All time settings via absolute scales. Function display in internal symbols on front side. Max. 2 supply voltages via terminal selection in one unit. Terminal technology, max. 2x1.5mm² with cable end sleeve. Extremely cost-effective standard time relay. Fine time value setting in absolute values via front potentiometer. Activation via non-floating contacts or via the supply voltage. Output 1 changer Supply Voltage = 24 V ac/dc, 200 - 240 V ac Time Range = 0.3 - 30 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4429398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard time relay with 1 function, 1 time range. In the most common time and supply voltage versions. All time settings via absolute scales. Function display in internal symbols on front side. Max. 2 supply voltages via terminal selection in one unit. Terminal technology, max. 2x1.5mm² with cable end sleeve. Extremely cost-effective standard time relay. Fine time value setting in absolute values via front potentiometer. Activation via non-floating contacts or via the supply voltage. Output 1 changer Supply Voltage = 24 V ac/dc, 200 - 240 V ac Time Range = 0.3 - 30 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A

Standard time relay with 1 function, 1 time range. In the most common time and supply voltage versions. All time settings via absolute scales. Function display in internal symbols on front side. Max. 2 supply voltages via terminal selection in one unit. Terminal technology, max. 2x1.5mm² with cable end sleeve. Extremely cost-effective standard time relay. Fine time value setting in absolute values via front potentiometer. Activation via non-floating contacts or via the supply voltage. Output 1 changer
Supply Voltage = 24 V ac/dc, 200 - 240 V ac
Time Range = 0.3 - 30 s
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4429398
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.3000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423165-7-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 260454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details