Crouzet Time Delay Relays 88895207

Description
Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 230 V ac Time Range = 0.1 s - 1 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote Datasheet
Description
Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 230 V ac Time Range = 0.1 s - 1 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4547042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 230 V ac Time Range = 0.1 s - 1 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format
Supply Voltage = 230 V ac
Time Range = 0.1 s - 1 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - 88895207 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88895207
Time Delay Relays 88895207
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 250VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 4547042 88895207
Product Name Time Delay Relays
Time Ranges Hours, Seconds 0.1 Sec ~ 10 Hrs
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22BA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details