TE Connectivity Time Delay Relays 7024AD

Description
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 5 - 50 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 30 V dc, 600 V ac Length = 5.82in Width = 82.5mm Switch Configuration = 4PDT Depth = 3.32in Minimum Operating Temperature = -30°C
Request a Quote Datasheet
Description
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 5 - 50 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 30 V dc, 600 V ac Length = 5.82in Width = 82.5mm Switch Configuration = 4PDT Depth = 3.32in Minimum Operating Temperature = -30°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7821463 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules Time Range = 5 - 50 s Mounting Type = Panel Mount Current Maximum = 15 A Terminal Type = Screw Maximum Voltage = 30 V dc, 600 V ac Length = 5.82in Width = 82.5mm Switch Configuration = 4PDT Depth = 3.32in Minimum Operating Temperature = -30°C

The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Time Range = 5 - 50 s
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 30 V dc, 600 V ac
Length = 5.82in
Width = 82.5mm
Switch Configuration = 4PDT
Depth = 3.32in
Minimum Operating Temperature = -30°C

Supplier's Site
Time Delay Relays - A104686-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
A104686-ND
Time Delay Relays A104686-ND
Off-Delay Time Delay Relay 4PDT (4 Form C) 5 Sec ~ 50 Sec Delay 10A @ 240VAC Panel Mount

Off-Delay Time Delay Relay 4PDT (4 Form C) 5 Sec ~ 50 Sec Delay 10A @ 240VAC Panel Mount

Buy Now Datasheet
Time Delay Relays - 7024AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7024AD
Time Delay Relays 7024AD
Off-Delay Time Delay Relay 4PDT (4 Form C) 5 Sec ~ 50 Sec Delay 10A @ 240VAC Panel Mount

Off-Delay Time Delay Relay 4PDT (4 Form C) 5 Sec ~ 50 Sec Delay 10A @ 240VAC Panel Mount

Buy Now Datasheet
Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;5-50 sec. - 70132323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;5-50 sec.
70132323
Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;5-50 sec. 70132323
Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available Available in 2-Pole or 4-Pole Models Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1 Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules

Features:

  • Available in On- and Off-Delay
  • Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments
  • Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available
  • Inherent Transient Immunity
  • Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available
  • Available in 2-Pole or 4-Pole Models
  • Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1
  • Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility
  • Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting
  • Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module
  • Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified
  • Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821463 A104686-ND 7024AD 70132323
Product Name Time Delay Relays Time Delay Relays Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;5-50 sec.
Operating Temperature -22 F (-30 C) -22 to 167 F (-30 to 75 C)
Minimum 5 seconds 5 seconds 5 seconds
Maximum 0.0139 hours 0.0139 hours 0.0139 to ? hours
Pole and Throw Specifications 4PDT 4PDT 4PDT (4 Form C) 4PDT
Time Ranges 5 Sec ~ 50 Sec 5 Sec ~ 50 Sec
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSK3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 3080784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1423161-1 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 10 +/- %
View Details