3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well as standards governing interference immunity and suppression. High functionality and excellent repetition accuracy of the selected operating time. Versions: multifunctional, ON delay, star-delta function. Widths: 22.5mm. Screw connection
Supply Voltage = 200 - 240 V ac, 24 V ac, 24 V dc
Time Range = 0.5 - 10 s
Number of Timer Functions = Multi Function
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT
Terminal Type = Screw
CAD Drawing = 3D CAD Model
Switch Configuration = SPDT
Width = 22.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 3927223 |
| Time Ranges | Seconds |