Crouzet Time Delay Relays 88256469

Description
Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr) Supply Voltage = 115 V ac, 230 V ac Time Range = 0 - 5 h Mode of Operation = ON Pulse Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote
Description
Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr) Supply Voltage = 115 V ac, 230 V ac Time Range = 0 - 5 h Mode of Operation = ON Pulse Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 328190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr) Supply Voltage = 115 V ac, 230 V ac Time Range = 0 - 5 h Mode of Operation = ON Pulse Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A

Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr)
Supply Voltage = 115 V ac, 230 V ac
Time Range = 0 - 5 h
Mode of Operation = ON Pulse
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16 A

Supplier's Site
Time Delay Relays - 88256469 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88256469
Time Delay Relays 88256469
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 328190 88256469
Product Name Time Delay Relays
Time Ranges Hours
Timer Type ON Pulse
Function Type Single Function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437489-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Tube Base Timing Relay - 700-HTF12300SU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3587156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Flash
Function Type Single Function
View Details