ABB AB 1SVR430261R6000

Description
Function 311. Rectified output for DC contactor coil. Dual chamber box terminal strips. Integrated labelling plate. 22.5mm wide Supply Voltage = 100 - 127 V ac Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap-On Number of Timer Functions = Single Time Increment = Hours, Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 250 V
Request a Quote
Description
Function 311. Rectified output for DC contactor coil. Dual chamber box terminal strips. Integrated labelling plate. 22.5mm wide Supply Voltage = 100 - 127 V ac Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap-On Number of Timer Functions = Single Time Increment = Hours, Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 185491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 311. Rectified output for DC contactor coil. Dual chamber box terminal strips. Integrated labelling plate. 22.5mm wide Supply Voltage = 100 - 127 V ac Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap-On Number of Timer Functions = Single Time Increment = Hours, Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 250 V

Function 311. Rectified output for DC contactor coil. Dual chamber box terminal strips. Integrated labelling plate. 22.5mm wide
Supply Voltage = 100 - 127 V ac
Time Range = 0.05 s - 300 h
Mode of Operation = OFF Delay
Mounting Type = DIN Rail, Snap-On
Number of Timer Functions = Single
Time Increment = Hours, Seconds
Power Supply = External
Current Maximum = 4 A
Terminal Type = Screw
Maximum Voltage = 250 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 185491
Time Ranges Hours, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Solid State Timing Relay - 700-RTC20010U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1232104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details