Dual-Output Low-Dropout (LDO) Voltage Regulator 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP
LDO Voltage Regulators Dual-Output LDO Reg
IC REG LINEAR POS ADJ 20HTSSOP
IC REG LINEAR POS ADJ 20HTSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70202PWPRG4 | TPS70202PWPRG4-ND | TPS70202PWPRG4 | TPS70202PWPRG4 | TPS70202PWPRG4 |
| Product Name | TPS70202 Dual-Output Low-Dropout (LDO) Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset, Sequencing | ||
| Output Voltage | 1.2 to 5.5 volts | 1.22 to 5.5 volts | 1.22 volts |