Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWP TPS65160PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 055763-TPS65160PWP Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 4 Output Voltage: Up to 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055763-TPS65160PWP Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 4 Output Voltage: Up to 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWP - 055763-TPS65160PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWP
055763-TPS65160PWP
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWP 055763-TPS65160PWP
Manufacturer: Texas Instruments Win Source Part Number: 055763-TPS65160PWP Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 4 Output Voltage: Up to 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055763-TPS65160PWP
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 4
Output Voltage: Up to 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 055763-TPS65160PWP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWP
Package Type SSOP; Other; 28-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1922651 - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM8660AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details