Texas Instruments TPS70345 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70345PWPG4

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS70345PWPG4 is a dual-output linear voltage regulator designed for split-supply applications, providing output voltages of 3.3V and 1.2V. It supports an output current of up to 1A on the first regulator and 2A on the second. The device features a low dropout voltage of approximately 160mV at maximum load, making it suitable for applications requiring efficient power management. It has a quiescent current of 185µA and a standby input current of 2mA, which helps in reducing power consumption during idle states. The TPS70345PWPG4 includes several integrated features such as fast transient response, low noise output (78mV RMS without bypass capacitors), and an open-drain power-on reset function with a 120ms delay. It also has undervoltage lockout protection and thermal shutdown capabilities, enhancing reliability in various operating conditions. The device is housed in a 24-pin HTSSOP package and operates over a temperature range of -40°C to +125°C. This regulator is particularly well-suited for digital signal processing (DSP) applications where precise voltage regulation and sequencing are critical.

Datasheet Summary
Powered by GS/AI

The TPS70345PWPG4 is a dual-output linear voltage regulator designed for split-supply applications, providing output voltages of 3.3V and 1.2V. It supports an output current of up to 1A on the first regulator and 2A on the second. The device features a low dropout voltage of approximately 160mV at maximum load, making it suitable for applications requiring efficient power management. It has a quiescent current of 185µA and a standby input current of 2mA, which helps in reducing power consumption during idle states. The TPS70345PWPG4 includes several integrated features such as fast transient response, low noise output (78mV RMS without bypass capacitors), and an open-drain power-on reset function with a 120ms delay. It also has undervoltage lockout protection and thermal shutdown capabilities, enhancing reliability in various operating conditions. The device is housed in a 24-pin HTSSOP package and operates over a temperature range of -40°C to +125°C. This regulator is particularly well-suited for digital signal processing (DSP) applications where precise voltage regulation and sequencing are critical.

Suppliers

Company
Product
Description
Supplier Links
TPS70345 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS70345PWPG4 - Texas Instruments
Dallas, TX, United States
TPS70345 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS70345PWPG4
TPS70345 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70345PWPG4
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70345PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70345PWPG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70345PWPG4-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70345PWPG4
LDO Voltage Regulators TPS70345PWPG4
LDO Voltage Regulators Dual-Output LDO Voltage Regulator

LDO Voltage Regulators Dual-Output LDO Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70345PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70345PWPG4
PMIC - Voltage Regulators - Linear TPS70345PWPG4
IC REG LINEAR 3.3V/1.2V 24HTSSOP

IC REG LINEAR 3.3V/1.2V 24HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70345PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70345PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70345PWPG4
IC REG LINEAR 3.3V/1.2V 24HTSSOP

IC REG LINEAR 3.3V/1.2V 24HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70345PWPG4 TPS70345PWPG4-ND TPS70345PWPG4 TPS70345PWPG4 TPS70345PWPG4
Product Name TPS70345 Dual-Output Low-Dropout (LDO) Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP Other; "24-PowerTSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 1.2 to 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details