Texas Instruments TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V TPS70302PWP

Description
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V - TPS70302PWP - Texas Instruments
Dallas, TX, United States
TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V
TPS70302PWP
TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V TPS70302PWP
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125

1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8021-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8021-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8021-5-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V 2A 1A HTSSOP LDO Voltage Regulator IC
776-TPS70302PWP
5.5V 2A 1A HTSSOP LDO Voltage Regulator IC 776-TPS70302PWP
2-Ch LDO 5.5V 2A/1A, 160mV Dropout, 2% Acc, HTSSOP Product overview: TPS70302PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 2A, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 2A, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70302PWP can be used for catalog matching and distributor lookup.

2-Ch LDO 5.5V 2A/1A, 160mV Dropout, 2% Acc, HTSSOP Product overview: TPS70302PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 2A, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 2A, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70302PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2495021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2495021
Voltage Regulators 2495021
LDO Regulator, TPS70302PWP

LDO Regulator, TPS70302PWP

Supplier's Site
Voltage Regulators - 2495021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2495021P
Voltage Regulators 2495021P
LDO Regulator, TPS70302PWP

LDO Regulator, TPS70302PWP

Supplier's Site
Voltage Regulators - 2495020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2495020
Voltage Regulators 2495020
LDO Regulator, TPS70302PWP

LDO Regulator, TPS70302PWP

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWP - 034555-TPS70302PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWP
034555-TPS70302PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWP 034555-TPS70302PWP
Manufacturer: Texas Instruments Win Source Part Number: 034555-TPS70302PWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.16V @ 1A, Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Output Voltage: 1.22 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.25V @ 1A, Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034555-TPS70302PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70302PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70302PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70302PWP
IC REG LIN POS ADJ 24HTSSOP

IC REG LIN POS ADJ 24HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70302PWP
LDO Voltage Regulators TPS70302PWP
LDO Voltage Regulators 1A/2A Dual-Output

LDO Voltage Regulators 1A/2A Dual-Output

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70302PWP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70302PWP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70302PWP
IC REG LIN POS ADJ 24HTSSOP

IC REG LIN POS ADJ 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70302PWP 296-8021-5-ND 776-TPS70302PWP 2495021 034555-TPS70302PWP TPS70302PWP TPS70302PWP TPS70302PWP
Product Name TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.5V 2A 1A HTSSOP LDO Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; 24-HTSSOP Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing
Output Voltage 1.2 to 5.5 volts 1.22 to 5.5 volts 5.5 volts 1.22 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details