Processor PMIC 48-VQFN (7x7)
Processor PMIC 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 806113-TPS659161RGZR
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135 ~ 5.25V
Power Management Unit (PMU) for Processor 48-VQFN -40 to 105 Product overview: TPS659161RGZR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS659161RGZR can be used for catalog matching and distributor lookup.
PMU FOR PROCESSOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-50555-1-ND | 806113-TPS659161RGZR | 761-TPS659161RGZR | TPS659161RGZR |
| Product Name | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - TPS659161RGZR | VQFN Power Management IC | Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |