Texas Instruments High-Performance Analog 9V 12V HTSSOP Power Management IC TPS65160PWPR

Description
LCD Driver 9V/12V 28-Pin HTSSOP EP T/R Product overview: TPS65160PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 9V, 12V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65160PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Driver 9V/12V 28-Pin HTSSOP EP T/R Product overview: TPS65160PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 9V, 12V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65160PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
9V 12V HTSSOP Power Management IC
750-TPS65160PWPR
9V 12V HTSSOP Power Management IC 750-TPS65160PWPR
LCD Driver 9V/12V 28-Pin HTSSOP EP T/R Product overview: TPS65160PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 9V, 12V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65160PWPR can be used for catalog matching and distributor lookup.

LCD Driver 9V/12V 28-Pin HTSSOP EP T/R Product overview: TPS65160PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 9V, 12V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65160PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWPR - 1112546-TPS65160PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWPR
1112546-TPS65160PWPR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWPR 1112546-TPS65160PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1112546-TPS65160PWPR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 4 Output Voltage: Up to 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112546-TPS65160PWPR
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 4
Output Voltage: Up to 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65160PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65160PWPR
PMIC - Voltage Regulators - Special Purpose TPS65160PWPR
IC REG CONV LCD 4OUT 28HTSSOP

IC REG CONV LCD 4OUT 28HTSSOP

Supplier's Site Datasheet
Special Purpose Regulators - TPS65160PWPR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65160PWPR
Special Purpose Regulators TPS65160PWPR
IC REG CONV LCD 4OUT 28HTSSOP

IC REG CONV LCD 4OUT 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS65160PWPR 1112546-TPS65160PWPR TPS65160PWPR TPS65160PWPR
Product Name 9V 12V HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160PWPR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; HTSSOP SSOP; Other; 28-HTSSOP Other; 28-PowerTSSOP (0.173", 4.40mm Width)
Output Voltage 20 volts 20 volts
IQ 2.00E-4 amps
Unlock Full Specs
to access all available technical data