LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP Product overview: TPS65140PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65140PWP can be used for catalog matching and distributor lookup.
LCD Monitor, Notebook Display PMIC 24-HTSSOP
IC LCD SUPP W/LINEAR REG24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS65140PWP | 296-34637-5-ND | TPS65140PWP |
| Product Name | 5.8V 5V 2.1MHz HTSSOP Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; HTSSOP EP | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 24-PowerTSSOP (0.173", 4.40mm Width) |
| Output Voltage | 5 volts | ||
| IOUT | 0.0200 amps |