Dual-Output Low-Dropout (LDO) Voltage Regulator 20-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS70251PWPG4 |
| Product Name | TPS70251 Dual-Output Low-Dropout (LDO) Voltage Regulator |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 3.3 volts |