Texas Instruments TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo TPS70102PWPRG4

Description
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo - TPS70102PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo
TPS70102PWPRG4
TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo TPS70102PWPRG4
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
500mA 5.5V HTSSOP LDO Voltage Regulator IC
776-TPS70102PWPRG4
500mA 5.5V HTSSOP LDO Voltage Regulator IC 776-TPS70102PWPRG4
2-Ch LDO 500mA, 1.2-5.5V Adj, Power Good, HTSSOP Product overview: TPS70102PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70102PWPRG4 can be used for catalog matching and distributor lookup.

2-Ch LDO 500mA, 1.2-5.5V Adj, Power Good, HTSSOP Product overview: TPS70102PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70102PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70102PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70102PWPRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70102PWPRG4-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70102PWPRG4 - 213421-TPS70102PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70102PWPRG4
213421-TPS70102PWPRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS70102PWPRG4 213421-TPS70102PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 213421-TPS70102PWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.17V @ 500mA, Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good, Reset, Sequencing Output Current: 500mA, 250mA Output Voltage: 1.22 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 190μA to 230μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213421-TPS70102PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.17V @ 500mA,
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 500mA, 250mA
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 190μA to 230μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70102PWPRG4
LDO Voltage Regulators TPS70102PWPRG4
LDO Voltage Regulators Dual-Output LDO

LDO Voltage Regulators Dual-Output LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70102PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70102PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70102PWPRG4
IC REG LINEAR POS ADJ 20HTSSOP

IC REG LINEAR POS ADJ 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS70102PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70102PWPRG4
PMIC - Voltage Regulators - Linear TPS70102PWPRG4
IC REG LINEAR POS ADJ 20HTSSOP

IC REG LINEAR POS ADJ 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70102PWPRG4 776-TPS70102PWPRG4 TPS70102PWPRG4-ND 213421-TPS70102PWPRG4 TPS70102PWPRG4 TPS70102PWPRG4 TPS70102PWPRG4
Product Name TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 500mA 5.5V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS70102PWPRG4 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing Enable, Power Good, Reset, Sequencing
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.22 to 5.5 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data