Win Source Part Number: 1165235-TPS65218D0PH
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: ARM® Cortex™ -A8/A9 SOCs, FPGA
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 2.2V ~ 5.5V
Number of Outputs: 7
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS65218
Integrated power management (PMIC) for ARM® Cortex™-A8/A9 SOCs and FPGAs 48-HTQFP -40 to 105 Product overview: TPS65218D0PHPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65218D0PHPR can be used for catalog matching and distributor lookup.
IC REG ARM A8/A9 7OUT 48HTQFP
IC REG ARM A8/A9 7OUT 48HTQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1165235-TPS65218D0PHPR | 750-TPS65218D0PHPR | TPS65218D0PHPR | TPS65218D0PHPR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | QFP; Other; Tape & Reel (TR) | QFP; Other; 48-PowerTQFP | QFP; Other; 48-PowerTQFP |