Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233-1RTET TPS65233-1RTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112572-TPS65233-1RT ET Packaging: Reel - TR Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 13.4V, 18.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112572-TPS65233-1RT ET Packaging: Reel - TR Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 13.4V, 18.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233-1RTET - 1112572-TPS65233-1RTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233-1RTET
1112572-TPS65233-1RTET
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233-1RTET 1112572-TPS65233-1RTET
Manufacturer: Texas Instruments Win Source Part Number: 1112572-TPS65233-1RT ET Packaging: Reel - TR Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 13.4V, 18.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112572-TPS65233-1RTET
Packaging: Reel - TR
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 20 V
Number of Outputs: 1
Output Voltage: 13.4V, 18.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.5V 20V Power Management IC
750-TPS65233-1RTET
4.5V 20V Power Management IC 750-TPS65233-1RTET
Power Management IC 4.5V to 20V 16-Pin WQFN EP T/R Product overview: TPS65233-1RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 20V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 20V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65233-1RTET can be used for catalog matching and distributor lookup.

Power Management IC 4.5V to 20V 16-Pin WQFN EP T/R Product overview: TPS65233-1RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 20V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 20V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65233-1RTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65233-1RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65233-1RTET
PMIC - Voltage Regulators - Special Purpose TPS65233-1RTET
IC REG CONV SATELLIT 1OUT 16WQFN

IC REG CONV SATELLIT 1OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1112572-TPS65233-1RTET 750-TPS65233-1RTET TPS65233-1RTET
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233-1RTET 4.5V 20V Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details