Texas Instruments High-Performance Analog 2.7V 5.5V VQFN Power Management IC TPS65218B1RSLT

Description
Power Management IC 2.7V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65218B1RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.7V, 5.5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65218B1RSLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC 2.7V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65218B1RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.7V, 5.5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65218B1RSLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 5.5V VQFN Power Management IC
750-TPS65218B1RSLT
2.7V 5.5V VQFN Power Management IC 750-TPS65218B1RSLT
Power Management IC 2.7V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65218B1RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.7V, 5.5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65218B1RSLT can be used for catalog matching and distributor lookup.

Power Management IC 2.7V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65218B1RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.7V, 5.5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65218B1RSLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLT - 847662-TPS65218B1RSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLT
847662-TPS65218B1RSLT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLT 847662-TPS65218B1RSLT
Manufacturer: Texas Instruments Win Source Part Number: 847662-TPS65218B1RSL T Features: series Voltage Regulator IC Output Package: Reel - TR Part Status: Not For New Designs Family Name: TPS65218 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38611-1, TPS65218B1RSLT-ND, -296-38611-1, 296-38611-6, -296-38611-1-ND, 296-38611-2

Manufacturer: Texas Instruments
Win Source Part Number: 847662-TPS65218B1RSLT
Features: series Voltage Regulator IC Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: TPS65218
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38611-1, TPS65218B1RSLT-ND, -296-38611-1, 296-38611-6, -296-38611-1-ND, 296-38611-2

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65218B1RSLT
PMIC - Voltage Regulators - Special Purpose TPS65218B1RSLT
IC REG ARM A8/A9 7OUT 48VQFN

IC REG ARM A8/A9 7OUT 48VQFN

Supplier's Site Datasheet
Special Purpose Regulators - TPS65218B1RSLT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65218B1RSLT
Special Purpose Regulators TPS65218B1RSLT
IC REG ARM A8/A9 7OUT 48VQFN

IC REG ARM A8/A9 7OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS65218B1RSLT 847662-TPS65218B1RSLT TPS65218B1RSLT TPS65218B1RSLT
Product Name 2.7V 5.5V VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLT PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.9-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444554 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details