Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125
250-mA, dual-channel low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS70702PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70702PWPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 937311-TPS70702PWPR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS70702
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS70702PWPRG4, TPS70702PWPRG4-ND
IC REG LINEAR POS ADJ 20HTSSOP
IC REG LINEAR POS ADJ 20HTSSOP
LDO Voltage Regulators Dual-Output LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70702PWPR | 776-TPS70702PWPR | TPS70702PWPR-ND | 937311-TPS70702PWPR | TPS70702PWPR | TPS70702PWPR | TPS70702PWPR |
| Product Name | TPS70702 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing | Dual HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS70702PWPR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP | ||
| Output Voltage | 1.2 to 5.5 volts | 5.5 volts | 1.22 to 5.5 volts | 1.22 volts | |||
| IOUT | 0.2500 amps | 0.1250 amps | 0.1250 to 0.2500 amps | 0.2500 to 0.1250 amps | 0.2500 to 0.1250 amps |