LNB voltage regulator with I2C interface 20-WQFN -40 to 85 Product overview: TPS65235RUKT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65235RUKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112576-TPS65235RUKT
Packaging: Reel - TR
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 16 V
Number of Outputs: 1
Output Voltage: 13.4V, 18.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators LNB Voltage Regulator
IC REG CONV SATELLIT 1OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS65235RUKT | 1112576-TPS65235RUKT | TPS65235RUKT | TPS65235RUKT |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65235RUKT | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |