Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose TPS65651RTET

Description
Win Source Part Number: 1101049-TPS65651RTET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, AMOLED Display Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 2.9V ~ 4.5V Number of Outputs: 3 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42970-6,296-4297 0-1,296-42970-2 Base Product Number: TPS65651
Request a Quote Datasheet
Description
Win Source Part Number: 1101049-TPS65651RTET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, AMOLED Display Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 2.9V ~ 4.5V Number of Outputs: 3 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42970-6,296-4297 0-1,296-42970-2 Base Product Number: TPS65651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1101049-TPS65651RTET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1101049-TPS65651RTET
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1101049-TPS65651RTET
Win Source Part Number: 1101049-TPS65651RTET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, AMOLED Display Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 2.9V ~ 4.5V Number of Outputs: 3 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42970-6,296-4297 0-1,296-42970-2 Base Product Number: TPS65651

Win Source Part Number: 1101049-TPS65651RTET
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Converter, AMOLED Display
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 2.9V ~ 4.5V
Number of Outputs: 3
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42970-6,296-42970-1,296-42970-2
Base Product Number: TPS65651

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TPS65651RTET
Power Management IC 750-TPS65651RTET
Triple-Output AMOLED Display Power Supply 16-WQFN -40 to 85 Product overview: TPS65651RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65651RTET can be used for catalog matching and distributor lookup.

Triple-Output AMOLED Display Power Supply 16-WQFN -40 to 85 Product overview: TPS65651RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65651RTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65651RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65651RTET
PMIC - Voltage Regulators - Special Purpose TPS65651RTET
IC REG AMOLED DISPL 3OUT 16WQFN

IC REG AMOLED DISPL 3OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1101049-TPS65651RTET 750-TPS65651RTET TPS65651RTET
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900246P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.50E-5 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details