Texas Instruments High-Performance Analog Power Management - Specialized TPS65217ARSLR

Description
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)
Request a Quote Datasheet
Description
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 296-36833-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-36833-2-ND
Power Management - Specialized 296-36833-2-ND
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - TPS65217ARSLR - 798116-TPS65217ARSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65217ARSLR
798116-TPS65217ARSLR
PMIC - PMIC - Power Management - Specialized - TPS65217ARSLR 798116-TPS65217ARSLR
Manufacturer: Texas Instruments Win Source Part Number: 798116-TPS65217ARSLR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD Operating Supply Voltage: 2.75 V ~ 5.8 V Family Name: TPS65217A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65217ARSLT; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798116-TPS65217ARSLR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD
Operating Supply Voltage: 2.75 V ~ 5.8 V
Family Name: TPS65217A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65217ARSLT;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65217ARSLR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS65217ARSLR
Power Management - Specialized TPS65217ARSLR
IC PMIC BATTERY 48VQFN

IC PMIC BATTERY 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-36833-2-ND 798116-TPS65217ARSLR TPS65217ARSLR
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - TPS65217ARSLR Power Management - Specialized
Package Type Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139556 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details