The TPS65910A31A1RSLT is an integrated power management IC designed for applications requiring multiple power rails, particularly in handheld and mobile devices. It features two efficient step-down DC-DC converters for processor core supply voltage, one step-up DC-DC converter, and eight low-dropout (LDO) voltage regulators. The device operates within a supply voltage range of 1.7 V to 5.5 V and is housed in a 48-VFQFN package with an exposed pad for improved thermal performance. This power management unit includes an embedded power controller for managing power sequencing and is compliant with SmartReflex,Ñ¢ technology for dynamic voltage management, optimizing power savings for OMAP-based applications. It also integrates a real-time clock (RTC) with alarm capabilities and supports I²C communication for control and configuration. The operating temperature range is specified from -40°C to 85°C, making it suitable for various industrial and consumer applications. Engineers considering this product should note its compliance with RoHS and halogen-free standards, as well as its estimated end-of-life date in 2028, indicating a stable supply for future projects.
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
OMAP3 Power Management 2.7V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65910A31A1RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.7V, 5.5V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65910A31A1RSL
Manufacturer: Texas Instruments
Win Source Part Number: 1273074-TPS65910A31A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: TPS65910A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65910A31A1RSLR;
Introduction Date: March 18, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC PWR MGMT 4DCDC/8 LDO 48VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-39468-2-ND | 761-TPS65910A31A1RSLT | 1273074-TPS65910A31A1RSLT | TPS65910A31A1RSLT |
| Product Name | Power Management - Specialized | 2.7V 5.5V VQFN Power Management IC | PMIC - PMIC - Power Management - Specialized - TPS65910A31A1RSLT | Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |