Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125
Dual LDO 2x125mA, 3.3V/1.2V, 6V In, 2% Acc, HTSSOP Product overview: TPS70845PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.2V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70845PWP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273110-TPS70845PWP
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 250mA, 125mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1KHz), 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TPS70845
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.14V at 250mA,
Current - Quiescent (Iq): 230μA
TPS708 Dual-Output, 125-mA/250-mA Low Dropout Voltage Regulators with Integrated SVS
LDO Voltage Regulators 3.3V/1.2V 250/125mA
IC REG LINEAR 3.3V/1.2V 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70845PWP | 776-TPS70845PWP | 296-8037-5-ND | 1273110-TPS70845PWP | TPS70845PWP | TPS70845PWP | TPS70845PWP |
| Product Name | TPS70845 Dual-Output LDO With SVS and Independent Enables | Dual 3.3V 1.2V 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - TPS70845PWP | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP | SSOP; Other; HTSSOP20 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection; Enable, Power Good, Reset, Sequencing | ||||
| Output Voltage | 3.3 volts | 1.2 volts | 1.2 to 3.3 volts | 3.3 to 1.2 volts | 3.3 volts |