The TPS70612DRVR is a 150-mA, 6.5-V linear voltage regulator with a 1-µA quiescent current and enable functionality, designed for battery-powered applications. It is housed in a WSON-6 package measuring 2.00 mm × 2.00 mm, with a thermal pad connected to ground for improved thermal performance. The device operates over a temperature range of -40°C to 125°C, provides 2% output voltage accuracy over temperature, and includes thermal shutdown and overcurrent protection. The fixed output voltage is 1.2 V. Reverse current protection and a low shutdown current of 150 nA are incorporated. The device supports peak output currents up to 200 mA and has a dropout voltage of 245 mV at 50 mA.
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
IC REG LINEAR 1.2V 150MA 6WSON
IC REG LINEAR 1.2V 150MA 6WSON
LDO Voltage Regulators 150-mA,6.5-V,1uA IQ Voltage Regulators
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70612DRVR | 296-52069-2-ND | TPS70612DRVR | TPS70612DRVR | TPS70612DRVR |
| Product Name | TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SOT-23,SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.2 to 5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |