Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTT TPS65123RGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273000-TPS65123RGTT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V Voltage - Input: 2.5 V ~ 5.5 V Number of Outputs: 4 Family Name: TPS65123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): MAX8571EUT+T; MAX8573EUT; MAX8571EUT; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273000-TPS65123RGTT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V Voltage - Input: 2.5 V ~ 5.5 V Number of Outputs: 4 Family Name: TPS65123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): MAX8571EUT+T; MAX8573EUT; MAX8571EUT; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTT - 1273000-TPS65123RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTT
1273000-TPS65123RGTT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTT 1273000-TPS65123RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1273000-TPS65123RGTT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V Voltage - Input: 2.5 V ~ 5.5 V Number of Outputs: 4 Family Name: TPS65123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): MAX8571EUT+T; MAX8573EUT; MAX8571EUT; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273000-TPS65123RGTT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V
Voltage - Input: 2.5 V ~ 5.5 V
Number of Outputs: 4
Family Name: TPS65123
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): MAX8571EUT+T; MAX8573EUT; MAX8571EUT;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 25mA 4MHz QFN Power Management IC
750-TPS65123RGTT
5.5V 25mA 4MHz QFN Power Management IC 750-TPS65123RGTT
4-Output DC/DC Controller, 5.5V In, 25mA Out, 4MHz, QFN Product overview: TPS65123RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 25mA, 4MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 25mA, 4MHz, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65123RGTT can be used for catalog matching and distributor lookup.

4-Output DC/DC Controller, 5.5V In, 25mA Out, 4MHz, QFN Product overview: TPS65123RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 25mA, 4MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 25mA, 4MHz, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65123RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65123RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65123RGTT
PMIC - Voltage Regulators - Special Purpose TPS65123RGTT
IC REG CONV TFT LCD 4OUT 16QFN

IC REG CONV TFT LCD 4OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1273000-TPS65123RGTT 750-TPS65123RGTT TPS65123RGTT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTT 5.5V 25mA 4MHz QFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-VFQFN Exposed Pad Other; QFN Other; 16-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage -18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details
Voltage Regulators - 2412868 - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details