Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP
Dual LDO 5.5V 500mA, 2% Acc, 170mV Dropout, HTSSOP Product overview: TPS70102PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 5.5V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5.5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70102PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 122516-TPS70102PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.17V @ 500mA,
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 500mA, 250mA
Family Name: TPS70102
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 190μA to 230μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS70102PWPG4; TPS70102PWP;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 20HTSSOP
IC REG LINEAR POS ADJ 20HTSSOP
IC REG LINEAR POS ADJ 20HTSSOP
LDO Voltage Regulators Dual-Output LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70102PWPR | 296-39472-1-ND | 776-TPS70102PWPR | 122516-TPS70102PWPR | TPS70102PWPR | TPS70102PWPR | TPS70102PWPR | TPS70102PWPR |
| Product Name | TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 5.5V 500mA HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70102PWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Enable, Power Good, Reset, Sequencing | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.22 to 5.5 volts | 5.5 volts | 1.22 volts | 1.22 volts | 1.22 volts |