Texas Instruments High-Performance Analog HTSSOP Power Management IC TPS65230A2DCAR

Description
Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Power Management IC
750-TPS65230A2DCAR
HTSSOP Power Management IC 750-TPS65230A2DCAR
Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCAR can be used for catalog matching and distributor lookup.

Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCAR - 103309-TPS65230A2DCAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCAR
103309-TPS65230A2DCAR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCAR 103309-TPS65230A2DCAR
Manufacturer: Texas Instruments Win Source Part Number: 103309-TPS65230A2DCA R Packaging: Reel - TR Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Mounting: SMD (SMT) Voltage - Input: 4.75 V to 22 V Number of Outputs: 3 Output Voltage: 0.9 V to 3.3 V, 3.3 V to 6.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-HTSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 103309-TPS65230A2DCAR
Packaging: Reel - TR
Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 22 V
Number of Outputs: 3
Output Voltage: 0.9 V to 3.3 V, 3.3 V to 6.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65230A2DCAR
PMIC - Voltage Regulators - Special Purpose TPS65230A2DCAR
IC REG CTRLR/CONV 3OUT 48HTSSOP

IC REG CTRLR/CONV 3OUT 48HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65230A2DCAR 103309-TPS65230A2DCAR TPS65230A2DCAR
Product Name HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCAR PMIC - Voltage Regulators - Special Purpose
Package Type Other; HTSSOP EP SSOP; Other; 48-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
WLCSP Power Management IC - 761-A8437ECGLT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; WLCSP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400CDAZCT-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details