Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTET TPS65632RTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 798126-TPS65632RTET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Applications: Converter, AMOLED Display Mounting: SMD Voltage - Output: 4.6V, -1.5 V ~ -5.4 V, 5.8 V ~ 7.7 V Voltage - Input: 2.9 V ~ 4.5 V Number of Outputs: 3 Family Name: TPS65632 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): TPS65632RTER; Introduction Date: March 24, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 798126-TPS65632RTET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Applications: Converter, AMOLED Display Mounting: SMD Voltage - Output: 4.6V, -1.5 V ~ -5.4 V, 5.8 V ~ 7.7 V Voltage - Input: 2.9 V ~ 4.5 V Number of Outputs: 3 Family Name: TPS65632 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): TPS65632RTER; Introduction Date: March 24, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS65632RTET is a triple-output power management integrated circuit (PMIC) designed specifically for AMOLED display applications. It features a wide input voltage range of 2.9 V to 4.5 V and provides three output voltages: 4.6 V for V_POS, -4.0 V for V_NEG, and selectable outputs of 5.8 V or 7.7 V for AV_DD. The device can deliver up to 300 mA for both V_POS and V_NEG outputs, and 30 mA for AV_DD. The TPS65632RTET integrates a boost converter for V_POS, an inverting buck-boost converter for V_NEG, and another boost converter for AV_DD, making it suitable for battery-operated products requiring multiple supply rails. It includes features such as excellent line and load regulation, short-circuit protection, and thermal shutdown. The device is packaged in a compact 16-pin WQFN format with an exposed thermal pad, facilitating efficient thermal management. Engineers looking for a reliable solution for AMOLED display power supply needs may find the TPS65632RTET to be a suitable choice due to its robust performance characteristics and integrated features.

Datasheet Summary
Powered by GS/AI

The TPS65632RTET is a triple-output power management integrated circuit (PMIC) designed specifically for AMOLED display applications. It features a wide input voltage range of 2.9 V to 4.5 V and provides three output voltages: 4.6 V for V_POS, -4.0 V for V_NEG, and selectable outputs of 5.8 V or 7.7 V for AV_DD. The device can deliver up to 300 mA for both V_POS and V_NEG outputs, and 30 mA for AV_DD. The TPS65632RTET integrates a boost converter for V_POS, an inverting buck-boost converter for V_NEG, and another boost converter for AV_DD, making it suitable for battery-operated products requiring multiple supply rails. It includes features such as excellent line and load regulation, short-circuit protection, and thermal shutdown. The device is packaged in a compact 16-pin WQFN format with an exposed thermal pad, facilitating efficient thermal management. Engineers looking for a reliable solution for AMOLED display power supply needs may find the TPS65632RTET to be a suitable choice due to its robust performance characteristics and integrated features.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTET - 798126-TPS65632RTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTET
798126-TPS65632RTET
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTET 798126-TPS65632RTET
Manufacturer: Texas Instruments Win Source Part Number: 798126-TPS65632RTET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Applications: Converter, AMOLED Display Mounting: SMD Voltage - Output: 4.6V, -1.5 V ~ -5.4 V, 5.8 V ~ 7.7 V Voltage - Input: 2.9 V ~ 4.5 V Number of Outputs: 3 Family Name: TPS65632 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): TPS65632RTER; Introduction Date: March 24, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798126-TPS65632RTET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Applications: Converter, AMOLED Display
Mounting: SMD
Voltage - Output: 4.6V, -1.5 V ~ -5.4 V, 5.8 V ~ 7.7 V
Voltage - Input: 2.9 V ~ 4.5 V
Number of Outputs: 3
Family Name: TPS65632
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): TPS65632RTER;
Introduction Date: March 24, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TPS65632RTET
Power Management IC 750-TPS65632RTET
Triple Outputs Disply Drivers Product overview: TPS65632RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632RTET can be used for catalog matching and distributor lookup.

Triple Outputs Disply Drivers Product overview: TPS65632RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632RTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65632RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65632RTET
PMIC - Voltage Regulators - Special Purpose TPS65632RTET
IC REG AMOLED DISPL 3OUT 16WQFN

IC REG AMOLED DISPL 3OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 798126-TPS65632RTET 750-TPS65632RTET TPS65632RTET
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTET Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-WFQFN Exposed Pad Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4956GESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3.3V 0.15A DFN LDO Voltage Regulator IC - 776-LD6805K/33H,115 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Fixed
Package Type Other; DFN-C EP
Output Voltage 3.3 volts
View Details
2 suppliers