The TPS70630DRVT is a 150-mA, 6.5-V linear voltage regulator with ultralow quiescent current of 1 µA and shutdown current of 150 nA, designed for battery-powered applications. It provides a fixed 3.0-V output with 2% accuracy over temperature and features reverse-current protection, thermal shutdown, and overcurrent protection. The device is housed in a WSON-6 package measuring 2.00 mm × 2.00 mm and operates over a temperature range of -40°C to 125°C.
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 6-SON -40 to 125
150-mA, ultra-low-IQ, low-dropout voltage regulator with reverse current protection & enable 6-WSON -40 to 125 Product overview: TPS70630DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70630DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798140-TPS70630DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS706
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.55μA ~ 350μA
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 1.54V @ 150mA
Alternative Parts (Cross-Reference): ADP151ACPZ-3.0-R7; ADP122ACPZ-3.0-R7; MAX8867EUK30-T; MAQ5300-3.0YML;
Introduction Date: October 28, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
LDO Voltage Regulators 150mA, 6.5V, 1uA Voltage Regulator
IC REG LINEAR 3V 150MA 6WSON
IC REG LINEAR 3V 150MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70630DRVT | 776-TPS70630DRVT | 798140-TPS70630DRVT | 296-41974-1-ND | TPS70630DRVT | TPS70630DRVT | TPS70630DRVT |
| Product Name | TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70630DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-23,SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 5 volts | 3 volts | 3 volts | 3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |